Panasonic Chip Res, Thick Film, 549K, 0.5W, 1210; Resistance Panasonic ERJ-U14D5493U

Description
CHIP RES, THICK FILM, 549K, 0.5W, 1210; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 549K, 0.5W, 1210; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 549K, 0.5W, 1210; Resistance Panasonic - 66AC7485 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549K, 0.5W, 1210; Resistance Panasonic
66AC7485
Chip Res, Thick Film, 549K, 0.5W, 1210; Resistance Panasonic 66AC7485
CHIP RES, THICK FILM, 549K, 0.5W, 1210; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549K, 0.5W, 1210; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 549K, 0.5W, 1210; Resistance Panasonic - 66AC2279 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549K, 0.5W, 1210; Resistance Panasonic
66AC2279
Chip Res, Thick Film, 549K, 0.5W, 1210; Resistance Panasonic 66AC2279
CHIP RES, THICK FILM, 549K, 0.5W, 1210; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549K, 0.5W, 1210; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7485
Product Name Chip Res, Thick Film, 549K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 549000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details