Panasonic Chip Res, Thick Film, 51K, 0.5W, 1210; Resistance Panasonic ERJ-U14D5102U

Description
CHIP RES, THICK FILM, 51K, 0.5W, 1210; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51K, 0.5W, 1210; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51K, 0.5W, 1210; Resistance Panasonic - 65AC8777 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K, 0.5W, 1210; Resistance Panasonic
65AC8777
Chip Res, Thick Film, 51K, 0.5W, 1210; Resistance Panasonic 65AC8777
CHIP RES, THICK FILM, 51K, 0.5W, 1210; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K, 0.5W, 1210; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51K, 0.5W, 1210; Resistance Panasonic - 66AC7483 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K, 0.5W, 1210; Resistance Panasonic
66AC7483
Chip Res, Thick Film, 51K, 0.5W, 1210; Resistance Panasonic 66AC7483
CHIP RES, THICK FILM, 51K, 0.5W, 1210; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K, 0.5W, 1210; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8777
Product Name Chip Res, Thick Film, 51K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details