Panasonic Chip Res, Thick Film, 49R9, 0.5W, 1210; Resistance Panasonic ERJ-U14D49R9U

Description
CHIP RES, THICK FILM, 49R9, 0.5W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 49R9, 0.5W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 49R9, 0.5W, 1210; Resistance Panasonic - 67AC0486 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49R9, 0.5W, 1210; Resistance Panasonic
67AC0486
Chip Res, Thick Film, 49R9, 0.5W, 1210; Resistance Panasonic 67AC0486
CHIP RES, THICK FILM, 49R9, 0.5W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49R9, 0.5W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 49R9, 0.5W, 1210; Resistance Panasonic - 67AC0487 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49R9, 0.5W, 1210; Resistance Panasonic
67AC0487
Chip Res, Thick Film, 49R9, 0.5W, 1210; Resistance Panasonic 67AC0487
CHIP RES, THICK FILM, 49R9, 0.5W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49R9, 0.5W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0486
Product Name Chip Res, Thick Film, 49R9, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details