Panasonic Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic ERJ-U14D4872U

Description
CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic - 67AC0485 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic
67AC0485
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic 67AC0485
CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic - 66AC0276 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic
66AC0276
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic 66AC0276
CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0485
Product Name Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details