Panasonic Chip Res, Thick Film, 4K87, 0.5W, 1210; Resistance Panasonic ERJ-U14D4871U

Description
CHIP RES, THICK FILM, 4K87, 0.5W, 1210; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K87, 0.5W, 1210; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K87, 0.5W, 1210; Resistance Panasonic - 66AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K87, 0.5W, 1210; Resistance Panasonic
66AC7479
Chip Res, Thick Film, 4K87, 0.5W, 1210; Resistance Panasonic 66AC7479
CHIP RES, THICK FILM, 4K87, 0.5W, 1210; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K87, 0.5W, 1210; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K87, 0.5W, 1210; Resistance Panasonic - 66AC2271 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K87, 0.5W, 1210; Resistance Panasonic
66AC2271
Chip Res, Thick Film, 4K87, 0.5W, 1210; Resistance Panasonic 66AC2271
CHIP RES, THICK FILM, 4K87, 0.5W, 1210; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K87, 0.5W, 1210; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7479
Product Name Chip Res, Thick Film, 4K87, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details