Panasonic Chip Res, Thick Film, 475K, 0.5W, 1210; Resistance Panasonic ERJ-U14D4753U

Description
CHIP RES, THICK FILM, 475K, 0.5W, 1210; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 475K, 0.5W, 1210; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 475K, 0.5W, 1210; Resistance Panasonic - 67AC3103 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 475K, 0.5W, 1210; Resistance Panasonic
67AC3103
Chip Res, Thick Film, 475K, 0.5W, 1210; Resistance Panasonic 67AC3103
CHIP RES, THICK FILM, 475K, 0.5W, 1210; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 475K, 0.5W, 1210; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 475K, 0.5W, 1210; Resistance Panasonic - 66AC7478 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 475K, 0.5W, 1210; Resistance Panasonic
66AC7478
Chip Res, Thick Film, 475K, 0.5W, 1210; Resistance Panasonic 66AC7478
CHIP RES, THICK FILM, 475K, 0.5W, 1210; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 475K, 0.5W, 1210; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3103
Product Name Chip Res, Thick Film, 475K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 475000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers