Panasonic Chip Res, Thick Film, 470R, 0.5W, 1210; Resistance Panasonic ERJ-U14D4700U

Description
CHIP RES, THICK FILM, 470R, 0.5W, 1210; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 470R, 0.5W, 1210; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 470R, 0.5W, 1210; Resistance Panasonic - 67AC6018 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.5W, 1210; Resistance Panasonic
67AC6018
Chip Res, Thick Film, 470R, 0.5W, 1210; Resistance Panasonic 67AC6018
CHIP RES, THICK FILM, 470R, 0.5W, 1210; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.5W, 1210; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470R, 0.5W, 1210; Resistance Panasonic - 66AC2269 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.5W, 1210; Resistance Panasonic
66AC2269
Chip Res, Thick Film, 470R, 0.5W, 1210; Resistance Panasonic 66AC2269
CHIP RES, THICK FILM, 470R, 0.5W, 1210; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.5W, 1210; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC6018
Product Name Chip Res, Thick Film, 470R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details