Panasonic Chip Res, Thick Film, 46R4, 0.5W, 1210; Resistance Panasonic ERJ-U14D46R4U

Description
CHIP RES, THICK FILM, 46R4, 0.5W, 1210; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 46R4, 0.5W, 1210; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 46R4, 0.5W, 1210; Resistance Panasonic - 66AC4272 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46R4, 0.5W, 1210; Resistance Panasonic
66AC4272
Chip Res, Thick Film, 46R4, 0.5W, 1210; Resistance Panasonic 66AC4272
CHIP RES, THICK FILM, 46R4, 0.5W, 1210; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 46R4, 0.5W, 1210; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 46R4, 0.5W, 1210; Resistance Panasonic - 67AC6017 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46R4, 0.5W, 1210; Resistance Panasonic
67AC6017
Chip Res, Thick Film, 46R4, 0.5W, 1210; Resistance Panasonic 67AC6017
CHIP RES, THICK FILM, 46R4, 0.5W, 1210; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 46R4, 0.5W, 1210; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4272
Product Name Chip Res, Thick Film, 46R4, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 158452 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details