Panasonic Chip Res, Thick Film, 4K32, 0.5W, 1210; Resistance Panasonic ERJ-U14D4321U

Description
CHIP RES, THICK FILM, 4K32, 0.5W, 1210; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K32, 0.5W, 1210; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K32, 0.5W, 1210; Resistance Panasonic - 66AC2264 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K32, 0.5W, 1210; Resistance Panasonic
66AC2264
Chip Res, Thick Film, 4K32, 0.5W, 1210; Resistance Panasonic 66AC2264
CHIP RES, THICK FILM, 4K32, 0.5W, 1210; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K32, 0.5W, 1210; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K32, 0.5W, 1210; Resistance Panasonic - 66AC0269 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K32, 0.5W, 1210; Resistance Panasonic
66AC0269
Chip Res, Thick Film, 4K32, 0.5W, 1210; Resistance Panasonic 66AC0269
CHIP RES, THICK FILM, 4K32, 0.5W, 1210; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K32, 0.5W, 1210; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2264
Product Name Chip Res, Thick Film, 4K32, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details