Panasonic Chip Res, Thick Film, 43K, 0.5W, 1210; Resistance Panasonic ERJ-U14D4302U

Description
CHIP RES, THICK FILM, 43K, 0.5W, 1210; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43K, 0.5W, 1210; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43K, 0.5W, 1210; Resistance Panasonic - 66AC8989 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.5W, 1210; Resistance Panasonic
66AC8989
Chip Res, Thick Film, 43K, 0.5W, 1210; Resistance Panasonic 66AC8989
CHIP RES, THICK FILM, 43K, 0.5W, 1210; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.5W, 1210; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43K, 0.5W, 1210; Resistance Panasonic - 66AC7473 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.5W, 1210; Resistance Panasonic
66AC7473
Chip Res, Thick Film, 43K, 0.5W, 1210; Resistance Panasonic 66AC7473
CHIP RES, THICK FILM, 43K, 0.5W, 1210; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.5W, 1210; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8989
Product Name Chip Res, Thick Film, 43K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers