Panasonic Chip Res, Thick Film, 4K12, 0.5W, 1210; Resistance Panasonic ERJ-U14D4121U

Description
CHIP RES, THICK FILM, 4K12, 0.5W, 1210; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K12, 0.5W, 1210; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K12, 0.5W, 1210; Resistance Panasonic - 66AC8985 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K12, 0.5W, 1210; Resistance Panasonic
66AC8985
Chip Res, Thick Film, 4K12, 0.5W, 1210; Resistance Panasonic 66AC8985
CHIP RES, THICK FILM, 4K12, 0.5W, 1210; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K12, 0.5W, 1210; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K12, 0.5W, 1210; Resistance Panasonic - 66AC2262 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K12, 0.5W, 1210; Resistance Panasonic
66AC2262
Chip Res, Thick Film, 4K12, 0.5W, 1210; Resistance Panasonic 66AC2262
CHIP RES, THICK FILM, 4K12, 0.5W, 1210; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K12, 0.5W, 1210; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8985
Product Name Chip Res, Thick Film, 4K12, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details