Panasonic Chip Res, Thick Film, 40R2, 0.5W, 1210; Resistance Panasonic ERJ-U14D40R2U

Description
CHIP RES, THICK FILM, 40R2, 0.5W, 1210; Resistance:40.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 40R2, 0.5W, 1210; Resistance:40.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 40R2, 0.5W, 1210; Resistance Panasonic - 67AC3093 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40R2, 0.5W, 1210; Resistance Panasonic
67AC3093
Chip Res, Thick Film, 40R2, 0.5W, 1210; Resistance Panasonic 67AC3093
CHIP RES, THICK FILM, 40R2, 0.5W, 1210; Resistance:40.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40R2, 0.5W, 1210; Resistance:40.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 40R2, 0.5W, 1210; Resistance Panasonic - 67AC0473 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40R2, 0.5W, 1210; Resistance Panasonic
67AC0473
Chip Res, Thick Film, 40R2, 0.5W, 1210; Resistance Panasonic 67AC0473
CHIP RES, THICK FILM, 40R2, 0.5W, 1210; Resistance:40.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40R2, 0.5W, 1210; Resistance:40.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3093
Product Name Chip Res, Thick Film, 40R2, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details