Panasonic Chip Res, Thick Film, 390R, 0.5W, 1210; Resistance Panasonic ERJ-U14D3900U

Description
CHIP RES, THICK FILM, 390R, 0.5W, 1210; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 390R, 0.5W, 1210; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 390R, 0.5W, 1210; Resistance Panasonic - 66AC7468 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.5W, 1210; Resistance Panasonic
66AC7468
Chip Res, Thick Film, 390R, 0.5W, 1210; Resistance Panasonic 66AC7468
CHIP RES, THICK FILM, 390R, 0.5W, 1210; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.5W, 1210; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 390R, 0.5W, 1210; Resistance Panasonic - 66AC0264 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.5W, 1210; Resistance Panasonic
66AC0264
Chip Res, Thick Film, 390R, 0.5W, 1210; Resistance Panasonic 66AC0264
CHIP RES, THICK FILM, 390R, 0.5W, 1210; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.5W, 1210; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7468
Product Name Chip Res, Thick Film, 390R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details