Panasonic Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic ERJ-U14D3833U

Description
CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic - 67AC6005 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic
67AC6005
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic 67AC6005
CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic - 66AC0263 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic
66AC0263
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic 66AC0263
CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D3833U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D3833U
Chip Resistor - Surface Mount ERJ-U14D3833U
1210 ANTI-SULFUR RES. , 0.5%, 38

1210 ANTI-SULFUR RES. , 0.5%, 38

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC6005 ERJ-U14D3833U
Product Name Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 383000 ohms 383000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details