Panasonic Chip Res, Thick Film, 374K, 0.5W, 1210; Resistance Panasonic ERJ-U14D3743U

Description
CHIP RES, THICK FILM, 374K, 0.5W, 1210; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 374K, 0.5W, 1210; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 374K, 0.5W, 1210; Resistance Panasonic - 66AC4262 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374K, 0.5W, 1210; Resistance Panasonic
66AC4262
Chip Res, Thick Film, 374K, 0.5W, 1210; Resistance Panasonic 66AC4262
CHIP RES, THICK FILM, 374K, 0.5W, 1210; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374K, 0.5W, 1210; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 374K, 0.5W, 1210; Resistance Panasonic - 66AC4263 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374K, 0.5W, 1210; Resistance Panasonic
66AC4263
Chip Res, Thick Film, 374K, 0.5W, 1210; Resistance Panasonic 66AC4263
CHIP RES, THICK FILM, 374K, 0.5W, 1210; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374K, 0.5W, 1210; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D3743U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D3743U
Chip Resistor - Surface Mount ERJ-U14D3743U
1210 ANTI-SULFUR RES. , 0.5%, 37

1210 ANTI-SULFUR RES. , 0.5%, 37

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC4262 ERJ-U14D3743U
Product Name Chip Res, Thick Film, 374K, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 374000 ohms 374000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details