Panasonic Chip Res, Thick Film, 36K5, 0.5W, 1210; Resistance Panasonic ERJ-U14D3652U

Description
CHIP RES, THICK FILM, 36K5, 0.5W, 1210; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36K5, 0.5W, 1210; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36K5, 0.5W, 1210; Resistance Panasonic - 67AC6002 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K5, 0.5W, 1210; Resistance Panasonic
67AC6002
Chip Res, Thick Film, 36K5, 0.5W, 1210; Resistance Panasonic 67AC6002
CHIP RES, THICK FILM, 36K5, 0.5W, 1210; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K5, 0.5W, 1210; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36K5, 0.5W, 1210; Resistance Panasonic - 66AC4260 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K5, 0.5W, 1210; Resistance Panasonic
66AC4260
Chip Res, Thick Film, 36K5, 0.5W, 1210; Resistance Panasonic 66AC4260
CHIP RES, THICK FILM, 36K5, 0.5W, 1210; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K5, 0.5W, 1210; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC6002
Product Name Chip Res, Thick Film, 36K5, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details