Panasonic Chip Res, Thick Film, 360K, 0.5W, 1210; Resistance Panasonic ERJ-U14D3603U

Description
CHIP RES, THICK FILM, 360K, 0.5W, 1210; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 360K, 0.5W, 1210; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 360K, 0.5W, 1210; Resistance Panasonic - 67AC6000 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360K, 0.5W, 1210; Resistance Panasonic
67AC6000
Chip Res, Thick Film, 360K, 0.5W, 1210; Resistance Panasonic 67AC6000
CHIP RES, THICK FILM, 360K, 0.5W, 1210; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360K, 0.5W, 1210; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 360K, 0.5W, 1210; Resistance Panasonic - 66AC6254 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360K, 0.5W, 1210; Resistance Panasonic
66AC6254
Chip Res, Thick Film, 360K, 0.5W, 1210; Resistance Panasonic 66AC6254
CHIP RES, THICK FILM, 360K, 0.5W, 1210; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360K, 0.5W, 1210; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D3603U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D3603U
Chip Resistor - Surface Mount ERJ-U14D3603U
1210 ANTI-SULFUR RES. , 0.5%, 36

1210 ANTI-SULFUR RES. , 0.5%, 36

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC6000 ERJ-U14D3603U
Product Name Chip Res, Thick Film, 360K, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 360000 ohms 360000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details