Panasonic Chip Res, Thick Film, 360R, 0.5W, 1210; Resistance Panasonic ERJ-U14D3600U

Description
CHIP RES, THICK FILM, 360R, 0.5W, 1210; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 360R, 0.5W, 1210; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 360R, 0.5W, 1210; Resistance Panasonic - 65AC8765 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.5W, 1210; Resistance Panasonic
65AC8765
Chip Res, Thick Film, 360R, 0.5W, 1210; Resistance Panasonic 65AC8765
CHIP RES, THICK FILM, 360R, 0.5W, 1210; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.5W, 1210; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 360R, 0.5W, 1210; Resistance Panasonic - 66AC2253 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.5W, 1210; Resistance Panasonic
66AC2253
Chip Res, Thick Film, 360R, 0.5W, 1210; Resistance Panasonic 66AC2253
CHIP RES, THICK FILM, 360R, 0.5W, 1210; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.5W, 1210; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D3600U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D3600U
Chip Resistor - Surface Mount ERJ-U14D3600U
1210 ANTI-SULFUR RES. , 0.5%, 36

1210 ANTI-SULFUR RES. , 0.5%, 36

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC8765 ERJ-U14D3600U
Product Name Chip Res, Thick Film, 360R, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details