Panasonic Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic ERJ-U14D3570U

Description
CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic - 66AC0257 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic
66AC0257
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic 66AC0257
CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic - 66AC0256 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic
66AC0256
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic 66AC0256
CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0257
Product Name Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details