Panasonic Chip Res, Thick Film, 33R2, 0.5W, 1210; Resistance Panasonic ERJ-U14D33R2U

Description
CHIP RES, THICK FILM, 33R2, 0.5W, 1210; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 33R2, 0.5W, 1210; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33R2, 0.5W, 1210; Resistance Panasonic - 66AC7462 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R2, 0.5W, 1210; Resistance Panasonic
66AC7462
Chip Res, Thick Film, 33R2, 0.5W, 1210; Resistance Panasonic 66AC7462
CHIP RES, THICK FILM, 33R2, 0.5W, 1210; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 33R2, 0.5W, 1210; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33R2, 0.5W, 1210; Resistance Panasonic - 67AC0463 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R2, 0.5W, 1210; Resistance Panasonic
67AC0463
Chip Res, Thick Film, 33R2, 0.5W, 1210; Resistance Panasonic 67AC0463
CHIP RES, THICK FILM, 33R2, 0.5W, 1210; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 33R2, 0.5W, 1210; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D33R2U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D33R2U
Chip Resistor - Surface Mount ERJ-U14D33R2U
1210 ANTI-SULFUR RES. , 0.5%, 33

1210 ANTI-SULFUR RES. , 0.5%, 33

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC7462 ERJ-U14D33R2U
Product Name Chip Res, Thick Film, 33R2, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details