Panasonic Chip Res, Thick Film, 33R, 0.5W, 1210; Resistance Panasonic ERJ-U14D33R0U

Description
CHIP RES, THICK FILM, 33R, 0.5W, 1210; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 33R, 0.5W, 1210; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33R, 0.5W, 1210; Resistance Panasonic - 67AC5995 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R, 0.5W, 1210; Resistance Panasonic
67AC5995
Chip Res, Thick Film, 33R, 0.5W, 1210; Resistance Panasonic 67AC5995
CHIP RES, THICK FILM, 33R, 0.5W, 1210; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 33R, 0.5W, 1210; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33R, 0.5W, 1210; Resistance Panasonic - 66AC2249 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R, 0.5W, 1210; Resistance Panasonic
66AC2249
Chip Res, Thick Film, 33R, 0.5W, 1210; Resistance Panasonic 66AC2249
CHIP RES, THICK FILM, 33R, 0.5W, 1210; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 33R, 0.5W, 1210; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5995
Product Name Chip Res, Thick Film, 33R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers