Panasonic Chip Resistor - Surface Mount ERJ-U14D3323U

Description
1210 ANTI-SULFUR RES. , 0.5%, 33
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 33
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D3323U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D3323U
Chip Resistor - Surface Mount ERJ-U14D3323U
1210 ANTI-SULFUR RES. , 0.5%, 33

1210 ANTI-SULFUR RES. , 0.5%, 33

Supplier's Site Datasheet
Chip Res, Thick Film, 332K, 0.5W, 1210; Resistance Panasonic - 66AC0254 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332K, 0.5W, 1210; Resistance Panasonic
66AC0254
Chip Res, Thick Film, 332K, 0.5W, 1210; Resistance Panasonic 66AC0254
CHIP RES, THICK FILM, 332K, 0.5W, 1210; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332K, 0.5W, 1210; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 332K, 0.5W, 1210; Resistance Panasonic - 66AC2250 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332K, 0.5W, 1210; Resistance Panasonic
66AC2250
Chip Res, Thick Film, 332K, 0.5W, 1210; Resistance Panasonic 66AC2250
CHIP RES, THICK FILM, 332K, 0.5W, 1210; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332K, 0.5W, 1210; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D3323U 66AC0254
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 332K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 332000 ohms 332000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567473P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers