Panasonic Chip Res, Thick Film, 330K, 0.5W, 1210; Resistance Panasonic ERJ-U14D3303U

Description
CHIP RES, THICK FILM, 330K, 0.5W, 1210; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 330K, 0.5W, 1210; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 330K, 0.5W, 1210; Resistance Panasonic - 67AC0464 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.5W, 1210; Resistance Panasonic
67AC0464
Chip Res, Thick Film, 330K, 0.5W, 1210; Resistance Panasonic 67AC0464
CHIP RES, THICK FILM, 330K, 0.5W, 1210; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.5W, 1210; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 330K, 0.5W, 1210; Resistance Panasonic - 66AC6247 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.5W, 1210; Resistance Panasonic
66AC6247
Chip Res, Thick Film, 330K, 0.5W, 1210; Resistance Panasonic 66AC6247
CHIP RES, THICK FILM, 330K, 0.5W, 1210; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.5W, 1210; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0464
Product Name Chip Res, Thick Film, 330K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details