1210 ANTI-SULFUR RES. , 0.5%, 32
CHIP RES, THICK FILM, 32K4, 0.5W, 1210; Resistance:32.4kohm;
CHIP RES, THICK FILM, 32K4, 0.5W, 1210; Resistance:32.4kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U14D3242U | 66AC8975 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 32K4, 0.5W, 1210; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 32400 ohms | 32400 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |