Panasonic Chip Res, Thick Film, 31R6, 0.5W, 1210; Resistance Panasonic ERJ-U14D31R6U

Description
CHIP RES, THICK FILM, 31R6, 0.5W, 1210; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 31R6, 0.5W, 1210; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 31R6, 0.5W, 1210; Resistance Panasonic - 67AC5992 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31R6, 0.5W, 1210; Resistance Panasonic
67AC5992
Chip Res, Thick Film, 31R6, 0.5W, 1210; Resistance Panasonic 67AC5992
CHIP RES, THICK FILM, 31R6, 0.5W, 1210; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 31R6, 0.5W, 1210; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 31R6, 0.5W, 1210; Resistance Panasonic - 67AC5991 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31R6, 0.5W, 1210; Resistance Panasonic
67AC5991
Chip Res, Thick Film, 31R6, 0.5W, 1210; Resistance Panasonic 67AC5991
CHIP RES, THICK FILM, 31R6, 0.5W, 1210; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 31R6, 0.5W, 1210; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D31R6U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D31R6U
Chip Resistor - Surface Mount ERJ-U14D31R6U
1210 ANTI-SULFUR RES. , 0.5%, 31

1210 ANTI-SULFUR RES. , 0.5%, 31

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC5992 ERJ-U14D31R6U
Product Name Chip Res, Thick Film, 31R6, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details