Panasonic Chip Res, Thick Film, 309K, 0.5W, 1210; Resistance Panasonic ERJ-U14D3093U

Description
CHIP RES, THICK FILM, 309K, 0.5W, 1210; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 309K, 0.5W, 1210; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 309K, 0.5W, 1210; Resistance Panasonic - 66AC8974 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309K, 0.5W, 1210; Resistance Panasonic
66AC8974
Chip Res, Thick Film, 309K, 0.5W, 1210; Resistance Panasonic 66AC8974
CHIP RES, THICK FILM, 309K, 0.5W, 1210; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309K, 0.5W, 1210; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309K, 0.5W, 1210; Resistance Panasonic - 66AC2246 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309K, 0.5W, 1210; Resistance Panasonic
66AC2246
Chip Res, Thick Film, 309K, 0.5W, 1210; Resistance Panasonic 66AC2246
CHIP RES, THICK FILM, 309K, 0.5W, 1210; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309K, 0.5W, 1210; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8974
Product Name Chip Res, Thick Film, 309K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 309000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers