Panasonic Chip Resistor - Surface Mount ERJ-U14D3091U

Description
1210 ANTI-SULFUR RES. , 0.5%, 3.
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D3091U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D3091U
Chip Resistor - Surface Mount ERJ-U14D3091U
1210 ANTI-SULFUR RES. , 0.5%, 3.

1210 ANTI-SULFUR RES. , 0.5%, 3.

Supplier's Site Datasheet
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic - 67AC5990 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic
67AC5990
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic 67AC5990
CHIP RES, THICK FILM, 3K09, 0.5W, 1210; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K09, 0.5W, 1210; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic - 66AC6244 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic
66AC6244
Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic 66AC6244
CHIP RES, THICK FILM, 3K09, 0.5W, 1210; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K09, 0.5W, 1210; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D3091U 67AC5990
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 3K09, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3090 ohms 3090 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details