Panasonic Chip Res, Thick Film, 309R, 0.5W, 1210; Resistance Panasonic ERJ-U14D3090U

Description
CHIP RES, THICK FILM, 309R, 0.5W, 1210; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 309R, 0.5W, 1210; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 309R, 0.5W, 1210; Resistance Panasonic - 66AC4253 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.5W, 1210; Resistance Panasonic
66AC4253
Chip Res, Thick Film, 309R, 0.5W, 1210; Resistance Panasonic 66AC4253
CHIP RES, THICK FILM, 309R, 0.5W, 1210; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.5W, 1210; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309R, 0.5W, 1210; Resistance Panasonic - 66AC4254 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.5W, 1210; Resistance Panasonic
66AC4254
Chip Res, Thick Film, 309R, 0.5W, 1210; Resistance Panasonic 66AC4254
CHIP RES, THICK FILM, 309R, 0.5W, 1210; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.5W, 1210; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4253
Product Name Chip Res, Thick Film, 309R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers