Panasonic Chip Res, Thick Film, 3K01, 0.5W, 1210; Resistance Panasonic ERJ-U14D3011U

Description
CHIP RES, THICK FILM, 3K01, 0.5W, 1210; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K01, 0.5W, 1210; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K01, 0.5W, 1210; Resistance Panasonic - 66AC6242 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K01, 0.5W, 1210; Resistance Panasonic
66AC6242
Chip Res, Thick Film, 3K01, 0.5W, 1210; Resistance Panasonic 66AC6242
CHIP RES, THICK FILM, 3K01, 0.5W, 1210; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K01, 0.5W, 1210; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K01, 0.5W, 1210; Resistance Panasonic - 66AC6241 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K01, 0.5W, 1210; Resistance Panasonic
66AC6241
Chip Res, Thick Film, 3K01, 0.5W, 1210; Resistance Panasonic 66AC6241
CHIP RES, THICK FILM, 3K01, 0.5W, 1210; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K01, 0.5W, 1210; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6242
Product Name Chip Res, Thick Film, 3K01, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers