Panasonic Chip Resistor - Surface Mount ERJ-U14D3003U

Description
1210 ANTI-SULFUR RES. , 0.5%, 30
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D3003U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D3003U
Chip Resistor - Surface Mount ERJ-U14D3003U
1210 ANTI-SULFUR RES. , 0.5%, 30

1210 ANTI-SULFUR RES. , 0.5%, 30

Supplier's Site Datasheet
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic - 67AC0458 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic
67AC0458
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic 67AC0458
CHIP RES, THICK FILM, 300K, 0.5W, 1210; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.5W, 1210; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic - 66AC6240 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic
66AC6240
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic 66AC6240
CHIP RES, THICK FILM, 300K, 0.5W, 1210; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.5W, 1210; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D3003U 67AC0458
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 300000 ohms 300000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details