CHIP RES, THICK FILM, 29R4, 0.5W, 1210; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 29R4, 0.5W, 1210; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC0242 |
| Product Name | Chip Res, Thick Film, 29R4, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 29.4 ohms |