Panasonic Chip Res, Thick Film, 2K94, 0.5W, 1210; Resistance Panasonic ERJ-U14D2941U

Description
CHIP RES, THICK FILM, 2K94, 0.5W, 1210; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K94, 0.5W, 1210; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K94, 0.5W, 1210; Resistance Panasonic - 66AC0245 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K94, 0.5W, 1210; Resistance Panasonic
66AC0245
Chip Res, Thick Film, 2K94, 0.5W, 1210; Resistance Panasonic 66AC0245
CHIP RES, THICK FILM, 2K94, 0.5W, 1210; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K94, 0.5W, 1210; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K94, 0.5W, 1210; Resistance Panasonic - 66AC6239 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K94, 0.5W, 1210; Resistance Panasonic
66AC6239
Chip Res, Thick Film, 2K94, 0.5W, 1210; Resistance Panasonic 66AC6239
CHIP RES, THICK FILM, 2K94, 0.5W, 1210; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K94, 0.5W, 1210; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D2941U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2941U
Chip Resistor - Surface Mount ERJ-U14D2941U
1210 ANTI-SULFUR RES. , 0.5%, 2.

1210 ANTI-SULFUR RES. , 0.5%, 2.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC0245 ERJ-U14D2941U
Product Name Chip Res, Thick Film, 2K94, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 2940 ohms 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details