Panasonic Chip Res, Thick Film, 287R, 0.5W, 1210; Resistance Panasonic ERJ-U14D2870U

Description
CHIP RES, THICK FILM, 287R, 0.5W, 1210; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 287R, 0.5W, 1210; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 287R, 0.5W, 1210; Resistance Panasonic - 67AC1612 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.5W, 1210; Resistance Panasonic
67AC1612
Chip Res, Thick Film, 287R, 0.5W, 1210; Resistance Panasonic 67AC1612
CHIP RES, THICK FILM, 287R, 0.5W, 1210; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.5W, 1210; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 287R, 0.5W, 1210; Resistance Panasonic - 65AC8758 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.5W, 1210; Resistance Panasonic
65AC8758
Chip Res, Thick Film, 287R, 0.5W, 1210; Resistance Panasonic 65AC8758
CHIP RES, THICK FILM, 287R, 0.5W, 1210; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.5W, 1210; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1612
Product Name Chip Res, Thick Film, 287R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details