Panasonic Chip Res, Thick Film, 274R, 0.5W, 1210; Resistance Panasonic ERJ-U14D2740U

Description
CHIP RES, THICK FILM, 274R, 0.5W, 1210; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 274R, 0.5W, 1210; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 274R, 0.5W, 1210; Resistance Panasonic - 66AC8970 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 274R, 0.5W, 1210; Resistance Panasonic
66AC8970
Chip Res, Thick Film, 274R, 0.5W, 1210; Resistance Panasonic 66AC8970
CHIP RES, THICK FILM, 274R, 0.5W, 1210; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 274R, 0.5W, 1210; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 274R, 0.5W, 1210; Resistance Panasonic - 66AC0239 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 274R, 0.5W, 1210; Resistance Panasonic
66AC0239
Chip Res, Thick Film, 274R, 0.5W, 1210; Resistance Panasonic 66AC0239
CHIP RES, THICK FILM, 274R, 0.5W, 1210; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 274R, 0.5W, 1210; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8970
Product Name Chip Res, Thick Film, 274R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details