Panasonic Chip Res, Thick Film, 26K7, 0.5W, 1210; Resistance Panasonic ERJ-U14D2672U

Description
CHIP RES, THICK FILM, 26K7, 0.5W, 1210; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 26K7, 0.5W, 1210; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 26K7, 0.5W, 1210; Resistance Panasonic - 65AC8756 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26K7, 0.5W, 1210; Resistance Panasonic
65AC8756
Chip Res, Thick Film, 26K7, 0.5W, 1210; Resistance Panasonic 65AC8756
CHIP RES, THICK FILM, 26K7, 0.5W, 1210; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 26K7, 0.5W, 1210; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 26K7, 0.5W, 1210; Resistance Panasonic - 67AC1608 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26K7, 0.5W, 1210; Resistance Panasonic
67AC1608
Chip Res, Thick Film, 26K7, 0.5W, 1210; Resistance Panasonic 67AC1608
CHIP RES, THICK FILM, 26K7, 0.5W, 1210; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 26K7, 0.5W, 1210; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8756
Product Name Chip Res, Thick Film, 26K7, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details