Panasonic Chip Resistor - Surface Mount ERJ-U14D2671U

Description
1210 ANTI-SULFUR RES. , 0.5%, 2.
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D2671U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2671U
Chip Resistor - Surface Mount ERJ-U14D2671U
1210 ANTI-SULFUR RES. , 0.5%, 2.

1210 ANTI-SULFUR RES. , 0.5%, 2.

Supplier's Site Datasheet
Chip Res, Thick Film, 2K67, 0.5W, 1210; Resistance Panasonic - 66AC0238 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K67, 0.5W, 1210; Resistance Panasonic
66AC0238
Chip Res, Thick Film, 2K67, 0.5W, 1210; Resistance Panasonic 66AC0238
CHIP RES, THICK FILM, 2K67, 0.5W, 1210; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K67, 0.5W, 1210; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K67, 0.5W, 1210; Resistance Panasonic - 66AC6236 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K67, 0.5W, 1210; Resistance Panasonic
66AC6236
Chip Res, Thick Film, 2K67, 0.5W, 1210; Resistance Panasonic 66AC6236
CHIP RES, THICK FILM, 2K67, 0.5W, 1210; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K67, 0.5W, 1210; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D2671U 66AC0238
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 2K67, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2670 ohms 2670 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details