Panasonic Chip Res, Thick Film, 261K, 0.5W, 1210; Resistance Panasonic ERJ-U14D2613U

Description
CHIP RES, THICK FILM, 261K, 0.5W, 1210; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 261K, 0.5W, 1210; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 261K, 0.5W, 1210; Resistance Panasonic - 66AC2240 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261K, 0.5W, 1210; Resistance Panasonic
66AC2240
Chip Res, Thick Film, 261K, 0.5W, 1210; Resistance Panasonic 66AC2240
CHIP RES, THICK FILM, 261K, 0.5W, 1210; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261K, 0.5W, 1210; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 261K, 0.5W, 1210; Resistance Panasonic - 66AC2239 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261K, 0.5W, 1210; Resistance Panasonic
66AC2239
Chip Res, Thick Film, 261K, 0.5W, 1210; Resistance Panasonic 66AC2239
CHIP RES, THICK FILM, 261K, 0.5W, 1210; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261K, 0.5W, 1210; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D2613U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2613U
Chip Resistor - Surface Mount ERJ-U14D2613U
1210 ANTI-SULFUR RES. , 0.5%, 26

1210 ANTI-SULFUR RES. , 0.5%, 26

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC2240 ERJ-U14D2613U
Product Name Chip Res, Thick Film, 261K, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 261000 ohms 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details