Panasonic Chip Res, Thick Film, 261R, 0.5W, 1210; Resistance Panasonic ERJ-U14D2610U

Description
CHIP RES, THICK FILM, 261R, 0.5W, 1210; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 261R, 0.5W, 1210; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 261R, 0.5W, 1210; Resistance Panasonic - 67AC0446 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261R, 0.5W, 1210; Resistance Panasonic
67AC0446
Chip Res, Thick Film, 261R, 0.5W, 1210; Resistance Panasonic 67AC0446
CHIP RES, THICK FILM, 261R, 0.5W, 1210; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261R, 0.5W, 1210; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 261R, 0.5W, 1210; Resistance Panasonic - 66AC2237 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261R, 0.5W, 1210; Resistance Panasonic
66AC2237
Chip Res, Thick Film, 261R, 0.5W, 1210; Resistance Panasonic 66AC2237
CHIP RES, THICK FILM, 261R, 0.5W, 1210; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261R, 0.5W, 1210; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0446
Product Name Chip Res, Thick Film, 261R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data