Panasonic Chip Resistor - Surface Mount ERJ-U14D2550U

Description
1210 ANTI-SULFUR RES. , 0.5%, 25
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D2550U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2550U
Chip Resistor - Surface Mount ERJ-U14D2550U
1210 ANTI-SULFUR RES. , 0.5%, 25

1210 ANTI-SULFUR RES. , 0.5%, 25

Supplier's Site Datasheet
Chip Res, Thick Film, 255R, 0.5W, 1210; Resistance Panasonic - 66AC4245 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255R, 0.5W, 1210; Resistance Panasonic
66AC4245
Chip Res, Thick Film, 255R, 0.5W, 1210; Resistance Panasonic 66AC4245
CHIP RES, THICK FILM, 255R, 0.5W, 1210; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255R, 0.5W, 1210; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 255R, 0.5W, 1210; Resistance Panasonic - 66AC6234 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255R, 0.5W, 1210; Resistance Panasonic
66AC6234
Chip Res, Thick Film, 255R, 0.5W, 1210; Resistance Panasonic 66AC6234
CHIP RES, THICK FILM, 255R, 0.5W, 1210; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255R, 0.5W, 1210; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D2550U 66AC4245
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 255R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 255 ohms 255 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details