Panasonic Chip Res, Thick Film, 24R, 0.5W, 1210; Resistance Panasonic ERJ-U14D24R0U

Description
CHIP RES, THICK FILM, 24R, 0.5W, 1210; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24R, 0.5W, 1210; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24R, 0.5W, 1210; Resistance Panasonic - 66AC2234 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R, 0.5W, 1210; Resistance Panasonic
66AC2234
Chip Res, Thick Film, 24R, 0.5W, 1210; Resistance Panasonic 66AC2234
CHIP RES, THICK FILM, 24R, 0.5W, 1210; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 24R, 0.5W, 1210; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24R, 0.5W, 1210; Resistance Panasonic - 66AC4244 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R, 0.5W, 1210; Resistance Panasonic
66AC4244
Chip Res, Thick Film, 24R, 0.5W, 1210; Resistance Panasonic 66AC4244
CHIP RES, THICK FILM, 24R, 0.5W, 1210; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 24R, 0.5W, 1210; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2234
Product Name Chip Res, Thick Film, 24R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details