Panasonic Chip Res, Thick Film, 249K, 0.5W, 1210; Resistance Panasonic ERJ-U14D2493U

Description
CHIP RES, THICK FILM, 249K, 0.5W, 1210; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 249K, 0.5W, 1210; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 249K, 0.5W, 1210; Resistance Panasonic - 65AC8755 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249K, 0.5W, 1210; Resistance Panasonic
65AC8755
Chip Res, Thick Film, 249K, 0.5W, 1210; Resistance Panasonic 65AC8755
CHIP RES, THICK FILM, 249K, 0.5W, 1210; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 249K, 0.5W, 1210; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 249K, 0.5W, 1210; Resistance Panasonic - 67AC3069 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249K, 0.5W, 1210; Resistance Panasonic
67AC3069
Chip Res, Thick Film, 249K, 0.5W, 1210; Resistance Panasonic 67AC3069
CHIP RES, THICK FILM, 249K, 0.5W, 1210; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 249K, 0.5W, 1210; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D2493U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2493U
Chip Resistor - Surface Mount ERJ-U14D2493U
1210 ANTI-SULFUR RES. , 0.5%, 24

1210 ANTI-SULFUR RES. , 0.5%, 24

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC8755 ERJ-U14D2493U
Product Name Chip Res, Thick Film, 249K, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 249000 ohms 249000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD243JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details