Panasonic Chip Resistor - Surface Mount ERJ-U14D2400U

Description
1210 ANTI-SULFUR RES. , 0.5%, 24
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D2400U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2400U
Chip Resistor - Surface Mount ERJ-U14D2400U
1210 ANTI-SULFUR RES. , 0.5%, 24

1210 ANTI-SULFUR RES. , 0.5%, 24

Supplier's Site Datasheet
Chip Res, Thick Film, 240R, 0.5W, 1210; Resistance Panasonic - 66AC0233 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240R, 0.5W, 1210; Resistance Panasonic
66AC0233
Chip Res, Thick Film, 240R, 0.5W, 1210; Resistance Panasonic 66AC0233
CHIP RES, THICK FILM, 240R, 0.5W, 1210; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 240R, 0.5W, 1210; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 240R, 0.5W, 1210; Resistance Panasonic - 67AC3068 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240R, 0.5W, 1210; Resistance Panasonic
67AC3068
Chip Res, Thick Film, 240R, 0.5W, 1210; Resistance Panasonic 67AC3068
CHIP RES, THICK FILM, 240R, 0.5W, 1210; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 240R, 0.5W, 1210; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D2400U 66AC0233
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 240R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD474GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details