Panasonic Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic ERJ-U14D2200U

Description
CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic - 67AC1600 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic
67AC1600
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic 67AC1600
CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic - 65AC8747 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic
65AC8747
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic 65AC8747
CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1600
Product Name Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details