Panasonic Chip Resistor - Surface Mount ERJ-U14D21R5U

Description
1210 ANTI-SULFUR RES. , 0.5%, 21
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 21
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D21R5U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D21R5U
Chip Resistor - Surface Mount ERJ-U14D21R5U
1210 ANTI-SULFUR RES. , 0.5%, 21

1210 ANTI-SULFUR RES. , 0.5%, 21

Supplier's Site Datasheet
Chip Res, Thick Film, 21R5, 0.5W, 1210; Resistance Panasonic - 67AC5970 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R5, 0.5W, 1210; Resistance Panasonic
67AC5970
Chip Res, Thick Film, 21R5, 0.5W, 1210; Resistance Panasonic 67AC5970
CHIP RES, THICK FILM, 21R5, 0.5W, 1210; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21R5, 0.5W, 1210; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21R5, 0.5W, 1210; Resistance Panasonic - 66AC6219 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R5, 0.5W, 1210; Resistance Panasonic
66AC6219
Chip Res, Thick Film, 21R5, 0.5W, 1210; Resistance Panasonic 66AC6219
CHIP RES, THICK FILM, 21R5, 0.5W, 1210; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21R5, 0.5W, 1210; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D21R5U 67AC5970
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 21R5, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details