Panasonic Chip Res, Thick Film, 21R, 0.5W, 1210; Resistance Panasonic ERJ-U14D21R0U

Description
CHIP RES, THICK FILM, 21R, 0.5W, 1210; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 21R, 0.5W, 1210; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 21R, 0.5W, 1210; Resistance Panasonic - 66AC0228 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R, 0.5W, 1210; Resistance Panasonic
66AC0228
Chip Res, Thick Film, 21R, 0.5W, 1210; Resistance Panasonic 66AC0228
CHIP RES, THICK FILM, 21R, 0.5W, 1210; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 21R, 0.5W, 1210; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21R, 0.5W, 1210; Resistance Panasonic - 65AC8744 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R, 0.5W, 1210; Resistance Panasonic
65AC8744
Chip Res, Thick Film, 21R, 0.5W, 1210; Resistance Panasonic 65AC8744
CHIP RES, THICK FILM, 21R, 0.5W, 1210; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 21R, 0.5W, 1210; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0228
Product Name Chip Res, Thick Film, 21R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details