Panasonic Chip Resistor - Surface Mount ERJ-U14D2151U

Description
1210 ANTI-SULFUR RES. , 0.5%, 2.
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D2151U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2151U
Chip Resistor - Surface Mount ERJ-U14D2151U
1210 ANTI-SULFUR RES. , 0.5%, 2.

1210 ANTI-SULFUR RES. , 0.5%, 2.

Supplier's Site Datasheet
Chip Res, Thick Film, 2K15, 0.5W, 1210; Resistance Panasonic - 67AC0437 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K15, 0.5W, 1210; Resistance Panasonic
67AC0437
Chip Res, Thick Film, 2K15, 0.5W, 1210; Resistance Panasonic 67AC0437
CHIP RES, THICK FILM, 2K15, 0.5W, 1210; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K15, 0.5W, 1210; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K15, 0.5W, 1210; Resistance Panasonic - 67AC0436 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K15, 0.5W, 1210; Resistance Panasonic
67AC0436
Chip Res, Thick Film, 2K15, 0.5W, 1210; Resistance Panasonic 67AC0436
CHIP RES, THICK FILM, 2K15, 0.5W, 1210; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K15, 0.5W, 1210; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D2151U 67AC0437
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 2K15, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2150 ohms 2150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567471 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers