Panasonic Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic ERJ-U14D2103U

Description
CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic - 66AC4238 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic
66AC4238
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic 66AC4238
CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic - 67AC5971 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic
67AC5971
Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic 67AC5971
CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.5W, 1210; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4238
Product Name Chip Res, Thick Film, 210K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details