Panasonic Chip Resistor - Surface Mount ERJ-U14D2052U

Description
1210 ANTI-SULFUR RES. , 0.5%, 20
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D2052U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2052U
Chip Resistor - Surface Mount ERJ-U14D2052U
1210 ANTI-SULFUR RES. , 0.5%, 20

1210 ANTI-SULFUR RES. , 0.5%, 20

Supplier's Site Datasheet
Chip Res, Thick Film, 20K5, 0.5W, 1210; Resistance Panasonic - 66AC4237 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K5, 0.5W, 1210; Resistance Panasonic
66AC4237
Chip Res, Thick Film, 20K5, 0.5W, 1210; Resistance Panasonic 66AC4237
CHIP RES, THICK FILM, 20K5, 0.5W, 1210; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K5, 0.5W, 1210; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20K5, 0.5W, 1210; Resistance Panasonic - 66AC4236 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K5, 0.5W, 1210; Resistance Panasonic
66AC4236
Chip Res, Thick Film, 20K5, 0.5W, 1210; Resistance Panasonic 66AC4236
CHIP RES, THICK FILM, 20K5, 0.5W, 1210; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K5, 0.5W, 1210; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D2052U 66AC4237
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 20K5, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 20500 ohms 20500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details