Panasonic Chip Res, Thick Film, 205R, 0.5W, 1210; Resistance Panasonic ERJ-U14D2050U

Description
CHIP RES, THICK FILM, 205R, 0.5W, 1210; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 205R, 0.5W, 1210; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 205R, 0.5W, 1210; Resistance Panasonic - 67AC0435 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.5W, 1210; Resistance Panasonic
67AC0435
Chip Res, Thick Film, 205R, 0.5W, 1210; Resistance Panasonic 67AC0435
CHIP RES, THICK FILM, 205R, 0.5W, 1210; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.5W, 1210; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 205R, 0.5W, 1210; Resistance Panasonic - 66AC0227 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.5W, 1210; Resistance Panasonic
66AC0227
Chip Res, Thick Film, 205R, 0.5W, 1210; Resistance Panasonic 66AC0227
CHIP RES, THICK FILM, 205R, 0.5W, 1210; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.5W, 1210; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0435
Product Name Chip Res, Thick Film, 205R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers