Panasonic Chip Resistor - Surface Mount ERJ-U14D2001U

Description
1210 ANTI-SULFUR RES. , 0.5%, 2K
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 2K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D2001U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2001U
Chip Resistor - Surface Mount ERJ-U14D2001U
1210 ANTI-SULFUR RES. , 0.5%, 2K

1210 ANTI-SULFUR RES. , 0.5%, 2K

Supplier's Site Datasheet
Chip Res, Thick Film, 2K, 0.5W, 1210; Resistance Panasonic - 66AC0226 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 0.5W, 1210; Resistance Panasonic
66AC0226
Chip Res, Thick Film, 2K, 0.5W, 1210; Resistance Panasonic 66AC0226
CHIP RES, THICK FILM, 2K, 0.5W, 1210; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 0.5W, 1210; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K, 0.5W, 1210; Resistance Panasonic - 65AC8742 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 0.5W, 1210; Resistance Panasonic
65AC8742
Chip Res, Thick Film, 2K, 0.5W, 1210; Resistance Panasonic 65AC8742
CHIP RES, THICK FILM, 2K, 0.5W, 1210; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 0.5W, 1210; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D2001U 66AC0226
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 2K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details